Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242072-RCH895NP-102
Series: RCH-895
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 220mA
Shielding: Unshielded
Inductance: 1mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 300mA
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.84 Ohm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.374" (9.50mm)
Alternative Parts (Cross-Reference): AIUR-03-102J; AIUR-03-182M; AIUR-03-152M;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
1mH Unshielded Wirewound Inductor 220mA 1.84Ohm Max Radial, Vertical Cylinder (Open)
FIXED IND 1MH 220MA 1.84 OHM TH Product overview: RCH895NP-102K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 220MA, 1.84 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 220MA, 1.84 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-102K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1242072-RCH895NP-102K | 308-2101-ND | 71-RCH895NP-102K |
| Product Name | Fixed Inductors - RCH895NP-102K | Fixed Inductors | 1MH 220MA 1.84 OHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke | ||
| Inductance Range | 1000 microH | 1000 microH |