Sumida America Components Inc. 10UH 2A 40 MOHM Inductor and Choke RCH895NP-100M

Description
FIXED IND 10UH 2A 40 MOHM TH Product overview: RCH895NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2A 40 MOHM TH Product overview: RCH895NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2A 40 MOHM Inductor and Choke - 71-RCH895NP-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2A 40 MOHM Inductor and Choke
71-RCH895NP-100M
10UH 2A 40 MOHM Inductor and Choke 71-RCH895NP-100M
FIXED IND 10UH 2A 40 MOHM TH Product overview: RCH895NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 40 MOHM TH Product overview: RCH895NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RCH895NP-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-100M-ND
Fixed Inductors RCH895NP-100M-ND
10µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder (Open)

10µH Unshielded Wirewound Inductor 2A 40mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Fixed Inductors - RCH895NP-100M - 891475-RCH895NP-100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RCH895NP-100M
891475-RCH895NP-100M
Fixed Inductors - RCH895NP-100M 891475-RCH895NP-100M
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891475-RCH895NP-100M Series: RCH-895 Operating Temperature Range: -40°C ~ 100°C Features: 10 µH Unshielded Wirewound Inductor 2 A 40mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891475-RCH895NP-100M
Series: RCH-895
Operating Temperature Range: -40°C ~ 100°C
Features: 10 µH Unshielded Wirewound Inductor 2 A 40mOhm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH895NP-100M RCH895NP-100M-ND 891475-RCH895NP-100M
Product Name 10UH 2A 40 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - RCH895NP-100M
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-102 0603LS-102XJRC , 0603LS-102XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details