Sumida America Components Inc. 22UH 1.2A 90 MOHM Inductor and Choke RCH875NP-220K

Description
FIXED IND 22UH 1.2A 90 MOHM TH Product overview: RCH875NP-220K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.2A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.2A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.2A 90 MOHM TH Product overview: RCH875NP-220K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.2A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.2A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 1.2A 90 MOHM Inductor and Choke - 71-RCH875NP-220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.2A 90 MOHM Inductor and Choke
71-RCH875NP-220K
22UH 1.2A 90 MOHM Inductor and Choke 71-RCH875NP-220K
FIXED IND 22UH 1.2A 90 MOHM TH Product overview: RCH875NP-220K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.2A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.2A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-220K can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.2A 90 MOHM TH Product overview: RCH875NP-220K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.2A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.2A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RCH875NP-220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH875NP-220K-ND
Fixed Inductors RCH875NP-220K-ND
22µH Unshielded Wirewound Inductor 1.2A 90mOhm Max Radial, Vertical Cylinder (Open)

22µH Unshielded Wirewound Inductor 1.2A 90mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RCH875NP-220K
1242069-RCH875NP-220K
Fixed Inductors - RCH875NP-220K 1242069-RCH875NP-220K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242069-RCH875NP-220 K Series: RCH-875 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 1.2A Shielding: Unshielded Inductance: 22μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.8A Test Frequency: 2.52MHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.295" (7.50mm) Alternative Parts (Cross-Reference): AIUR-02H-220K; NLI85D220KF; NLI85D220KTBF; Introduction Date: May 21, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242069-RCH875NP-220K
Series: RCH-875
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 1.2A
Shielding: Unshielded
Inductance: 22μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.8A
Test Frequency: 2.52MHz
Size: 0.307" Dia (7.80mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.295" (7.50mm)
Alternative Parts (Cross-Reference): AIUR-02H-220K; NLI85D220KF; NLI85D220KTBF;
Introduction Date: May 21, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH875NP-220K RCH875NP-220K-ND 1242069-RCH875NP-220K
Product Name 22UH 1.2A 90 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - RCH875NP-220K
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers