Sumida America Components Inc. Fixed Inductors - RCH855NP-181K RCH855NP-181K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242068-RCH855NP-181 K Series: RCH-855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 300mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 620mA Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 890 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 822LY-181K; RL822-181K-RC; #A823LY-181K=R; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242068-RCH855NP-181 K Series: RCH-855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 300mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 620mA Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 890 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 822LY-181K; RL822-181K-RC; #A823LY-181K=R; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH855NP-181K
1242068-RCH855NP-181K
Fixed Inductors - RCH855NP-181K 1242068-RCH855NP-181K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242068-RCH855NP-181 K Series: RCH-855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 300mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 620mA Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 890 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 822LY-181K; RL822-181K-RC; #A823LY-181K=R; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242068-RCH855NP-181K
Series: RCH-855
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 300mA
Shielding: Unshielded
Inductance: 180μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 620mA
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 890 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.217" (5.50mm)
Alternative Parts (Cross-Reference): 822LY-181K; RL822-181K-RC; #A823LY-181K=R;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242068-RCH855NP-181K
Product Name Fixed Inductors - RCH855NP-181K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details