Sumida America Components Inc. Fixed Inductors RCH654NP-331K

Description
330µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH654NP-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH654NP-331K-ND
Fixed Inductors RCH654NP-331K-ND
330µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)

330µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH654NP-331K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details