Sumida America Components Inc. Fixed Inductors RCH114NP-152KB

Description
1.5mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH114NP-152KB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH114NP-152KB-ND
Fixed Inductors RCH114NP-152KB-ND
1.5mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

1.5mH Unshielded Wirewound Inductor 410mA 2.5Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH114NP-152KB-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details