Sumida America Components Inc. Fixed Inductors RCH110NP-331K

Description
330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2088-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2088-ND
Fixed Inductors 308-2088-ND
330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RCH110NP-331K
1242061-RCH110NP-331K
Fixed Inductors - RCH110NP-331K 1242061-RCH110NP-331K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242061-RCH110NP-331 K Series: RCH-110 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 930mA Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.8MHz Test Frequency: 1kHz Size: 0.394" Dia (10.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 520 mOhm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.413" (10.50mm) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242061-RCH110NP-331K
Series: RCH-110
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 930mA
Shielding: Unshielded
Inductance: 330μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 2.8MHz
Test Frequency: 1kHz
Size: 0.394" Dia (10.00mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 520 mOhm Max
Manufacturer Homepage: www.sumida.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.413" (10.50mm)
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2088-ND 1242061-RCH110NP-331K
Product Name Fixed Inductors Fixed Inductors - RCH110NP-331K
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details