Sumida America Components Inc. Common Mode Chokes LF2420NP-153

Description
15mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 730mOhm
Request a Quote Datasheet
Description
15mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 730mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1363-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1363-ND
Common Mode Chokes 308-1363-ND
15mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 730mOhm

15mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 730mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - LF2420NP-153
1083299-LF2420NP-153
Common Mode Chokes - LF2420NP-153 1083299-LF2420NP-153
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1083299-LF2420NP-153 Packaging: Bulk Current Rating (Max): 800mA Mounting: Through Hole Filter Type: Power Line Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 15mH @ 1kHz DC Resistance (DCR) (Max): 730 mOhm Categories: Filters Status: Active Dimension: Vertical, 4 PC Pin Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1083299-LF2420NP-153
Packaging: Bulk
Current Rating (Max): 800mA
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 15mH @ 1kHz
DC Resistance (DCR) (Max): 730 mOhm
Categories: Filters
Status: Active
Dimension: Vertical, 4 PC Pin
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1363-ND 1083299-LF2420NP-153
Product Name Common Mode Chokes Common Mode Chokes - LF2420NP-153
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.7300 ohms 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details