Sumida America Components Inc. Solenoids F0462A

Description
"Intermittent Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet
Description
"Intermittent Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 527-1021-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
527-1021-ND
Solenoids 527-1021-ND
"Intermittent Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 12VDC Chassis Mount"

"Intermittent Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 12VDC Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 527-1021-ND
Product Name Solenoids
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Super Stroke Solenoids - M- Series - GEEPLUS Inc.
Specs
Maximum Stroke 20 to 35 mm (0.7874 to 1.38 inch)
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
Linear Solenoids - 1770140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 12 mm (0.4724 inch)
DC 24 v
Construction Push/Pull
View Details
DC Solenoid - 1723 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 24VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details