GEEPLUS Inc. Super Stroke Solenoids M- Series

Description
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat force characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution compared to other long‐stroke actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not required, machinery can be made independent of air supply with elimination of compressors, airline, and air preparation equipment and associated maintenance. The super stroke solenoid allows approximate proportional control over a long linear stroke, the force is approximately proportional to applied current, and is uniform over the operating stroke. This characteristic can be used to control tension of wire, fibres, or web material, or can be applied against a spring to realize an actuation system where position can be controlled proportional to the applied current.
Request a Quote
Description
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat force characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution compared to other long‐stroke actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not required, machinery can be made independent of air supply with elimination of compressors, airline, and air preparation equipment and associated maintenance. The super stroke solenoid allows approximate proportional control over a long linear stroke, the force is approximately proportional to applied current, and is uniform over the operating stroke. This characteristic can be used to control tension of wire, fibres, or web material, or can be applied against a spring to realize an actuation system where position can be controlled proportional to the applied current.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Super Stroke Solenoids - M- Series - GEEPLUS Inc.
Greer, SC, United States
Super Stroke Solenoids
M- Series
Super Stroke Solenoids M- Series
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat force characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution compared to other long‐stroke actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not required, machinery can be made independent of air supply with elimination of compressors, airline, and air preparation equipment and associated maintenance. The super stroke solenoid allows approximate proportional control over a long linear stroke, the force is approximately proportional to applied current, and is uniform over the operating stroke. This characteristic can be used to control tension of wire, fibres, or web material, or can be applied against a spring to realize an actuation system where position can be controlled proportional to the applied current.

The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat force characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution compared to other long‐stroke actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not required, machinery can be made independent of air supply with elimination of compressors, airline, and air preparation equipment and associated maintenance. The super stroke solenoid allows approximate proportional control over a long linear stroke, the force is approximately proportional to applied current, and is uniform over the operating stroke. This characteristic can be used to control tension of wire, fibres, or web material, or can be applied against a spring to realize an actuation system where position can be controlled proportional to the applied current.

Supplier's Site

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number M- Series
Product Name Super Stroke Solenoids
Maximum Stroke 20 to 35 mm (0.7874 to 1.38 inch)
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
Power Rating 10.2 to 100 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Double Coil Latching Solenoid - Model SH2LC-0524 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 13 DC watts or AC VA
View Details
Tubular Solenoid - 250-L - GEEPLUS Inc.
Specs
Maximum Stroke 14 mm (0.5512 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.1- 415 VDC
View Details
Double Coil Latching Solenoid - Model TK2L-0705 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 62 DC watts or AC VA
View Details
Small Push-Pull Solenoid - Size 141C - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details