Sumida America Components Inc. Pulse Transformers - ESMIT-4180/A ESMIT-4180/A

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 852891-ESMIT-4180/A Series: CBM Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.31.2000 Other Part Number: 308-2353-6, 308-2353-2, 308-2353-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 852891-ESMIT-4180/A Series: CBM Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.31.2000 Other Part Number: 308-2353-6, 308-2353-2, 308-2353-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - ESMIT-4180/A - 852891-ESMIT-4180/A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ESMIT-4180/A
852891-ESMIT-4180/A
Pulse Transformers - ESMIT-4180/A 852891-ESMIT-4180/A
Manufacturer: Sumida America Components Inc. Win Source Part Number: 852891-ESMIT-4180/A Series: CBM Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.31.2000 Other Part Number: 308-2353-6, 308-2353-2, 308-2353-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 852891-ESMIT-4180/A
Series: CBM
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.31.2000
Other Part Number: 308-2353-6, 308-2353-2, 308-2353-1

Buy Now Datasheet
Pulse Transformers - 308-2353-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2353-2-ND
Pulse Transformers 308-2353-2-ND
120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 308-2353-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2353-6-ND
Pulse Transformers 308-2353-6-ND
120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 308-2353-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2353-1-ND
Pulse Transformers 308-2353-1-ND
120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

120µH Data/Voice Coupling Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
SMD Pulse Transformer - 166-ESMIT-4180/A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-ESMIT-4180/A
SMD Pulse Transformer 166-ESMIT-4180/A
XFMR MODEM SMD Product overview: ESMIT-4180/A from Sumida Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ESMIT-4180/A can be used for catalog matching and distributor lookup.

XFMR MODEM SMD Product overview: ESMIT-4180/A from Sumida Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ESMIT-4180/A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
ESMIT-4180/A
Transformers - Pulse Transformers ESMIT-4180/A
XFMR MODEM SMD

XFMR MODEM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 852891-ESMIT-4180/A 308-2353-2-ND 166-ESMIT-4180/A ESMIT-4180/A
Product Name Pulse Transformers - ESMIT-4180/A Pulse Transformers SMD Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - 1537F - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details