Sumida America Components Inc. Fixed Inductors CR75NP-6R8MC

Description
6.8µH Unshielded Wirewound Inductor 2.7A 36.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2.7A 36.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR75NP-6R8MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-6R8MCTR-ND
Fixed Inductors CR75NP-6R8MCTR-ND
6.8µH Unshielded Wirewound Inductor 2.7A 36.4mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 2.7A 36.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR75NP-6R8MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers