Sumida America Components Inc. Fixed Inductors CR75NP-680KC

Description
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2333-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2333-1-ND
Fixed Inductors 308-2333-1-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2333-2-ND
Fixed Inductors 308-2333-2-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2333-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2333-6-ND
Fixed Inductors 308-2333-6-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2333-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers