Sumida America Components Inc. Fixed Inductors CR75NP-5R6MC

Description
5.6µH Unshielded Wirewound Inductor 2.8A 32.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 2.8A 32.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR75NP-5R6MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-5R6MCTR-ND
Fixed Inductors CR75NP-5R6MCTR-ND
5.6µH Unshielded Wirewound Inductor 2.8A 32.5mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 2.8A 32.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR75NP-5R6MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details