Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CR75NP-121KC

Description
Win Source Part Number: 1220607-CR75NP-121KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.7MHz Package / Case: Nonstandard DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Alternative Parts (Cross-Reference): CR75NP121KC; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-121KCTR
Request a Quote Datasheet
Description
Win Source Part Number: 1220607-CR75NP-121KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.7MHz Package / Case: Nonstandard DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Alternative Parts (Cross-Reference): CR75NP121KC; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-121KCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1220607-CR75NP-121KC
Inductors, Coils, Chokes - Fixed Inductors 1220607-CR75NP-121KC
Win Source Part Number: 1220607-CR75NP-121KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.7MHz Package / Case: Nonstandard DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Alternative Parts (Cross-Reference): CR75NP121KC; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-121KCTR

Win Source Part Number: 1220607-CR75NP-121KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR75
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 7.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Alternative Parts (Cross-Reference): CR75NP121KC;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CR75NP-121KCTR

Buy Now Datasheet
120UH 660MA 470MOHM Inductor and Choke - 71-CR75NP-121KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 660MA 470MOHM Inductor and Choke
71-CR75NP-121KC
120UH 660MA 470MOHM Inductor and Choke 71-CR75NP-121KC
FIXED IND 120UH 660MA 470MOHM SM Product overview: CR75NP-121KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-121KC can be used for catalog matching and distributor lookup.

FIXED IND 120UH 660MA 470MOHM SM Product overview: CR75NP-121KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 660MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 660MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-121KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CR75NP-121KCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-121KCTR-ND
Fixed Inductors CR75NP-121KCTR-ND
120µH Unshielded Wirewound Inductor 660mA 470mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 660mA 470mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1220607-CR75NP-121KC 71-CR75NP-121KC CR75NP-121KCTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 120UH 660MA 470MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers