Sumida America Components Inc. Fixed Inductors CR54NP-820KC

Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR54NP-820KCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR54NP-820KCTR-ND
Fixed Inductors CR54NP-820KCTR-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR54NP-820KCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details