Sumida America Components Inc. Fixed Inductors CR54NP-5R0MC

Description
5µH Unshielded Wirewound Inductor 2.6A 44.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 2.6A 44.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR54NP-5R0MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR54NP-5R0MCTR-ND
Fixed Inductors CR54NP-5R0MCTR-ND
5µH Unshielded Wirewound Inductor 2.6A 44.2mOhm Max Nonstandard

5µH Unshielded Wirewound Inductor 2.6A 44.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR54NP-5R0MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers