Sumida America Components Inc. Fixed Inductors CR54NP-4R4MC

Description
4.4µH Unshielded Wirewound Inductor 2.8A 39mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.4µH Unshielded Wirewound Inductor 2.8A 39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR54NP-4R4MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR54NP-4R4MCTR-ND
Fixed Inductors CR54NP-4R4MCTR-ND
4.4µH Unshielded Wirewound Inductor 2.8A 39mOhm Max Nonstandard

4.4µH Unshielded Wirewound Inductor 2.8A 39mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR54NP-4R4MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details