Sumida America Components Inc. Fixed Inductors - CR54NP-221KC CR54NP-221KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1163027-CR54NP-221KC Series: CR54 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 350mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 5.73MHz Test Frequency: 1kHz Size: 0.228" L x 0.209" W (5.80mm x 5.30mm) Family Name: CR54 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.57 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.191" (4.85mm) Alternative Parts (Cross-Reference): SD0604-221J-13; CLF6045T-221M; PM54-221K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1163027-CR54NP-221KC Series: CR54 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 350mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 5.73MHz Test Frequency: 1kHz Size: 0.228" L x 0.209" W (5.80mm x 5.30mm) Family Name: CR54 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.57 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.191" (4.85mm) Alternative Parts (Cross-Reference): SD0604-221J-13; CLF6045T-221M; PM54-221K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CR54NP-221KC
1163027-CR54NP-221KC
Fixed Inductors - CR54NP-221KC 1163027-CR54NP-221KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1163027-CR54NP-221KC Series: CR54 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 350mA Shielding: Unshielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 5.73MHz Test Frequency: 1kHz Size: 0.228" L x 0.209" W (5.80mm x 5.30mm) Family Name: CR54 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.57 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.191" (4.85mm) Alternative Parts (Cross-Reference): SD0604-221J-13; CLF6045T-221M; PM54-221K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1163027-CR54NP-221KC
Series: CR54
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 350mA
Shielding: Unshielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 5.73MHz
Test Frequency: 1kHz
Size: 0.228" L x 0.209" W (5.80mm x 5.30mm)
Family Name: CR54
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.57 Ohm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.191" (4.85mm)
Alternative Parts (Cross-Reference): SD0604-221J-13; CLF6045T-221M; PM54-221K;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 308-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1534-2-ND
Fixed Inductors 308-1534-2-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1163027-CR54NP-221KC 308-1534-2-ND
Product Name Fixed Inductors - CR54NP-221KC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details