Sumida America Components Inc. Fixed Inductors CR54-7R6MC

Description
7.6µH Unshielded Wirewound Inductor 2.08A 62.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.6µH Unshielded Wirewound Inductor 2.08A 62.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1308-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1308-2-ND
Fixed Inductors 308-1308-2-ND
7.6µH Unshielded Wirewound Inductor 2.08A 62.4mOhm Max Nonstandard

7.6µH Unshielded Wirewound Inductor 2.08A 62.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1308-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details