Sumida America Components Inc. Fixed Inductors CR54-560KC

Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1303-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1303-2-ND
Fixed Inductors 308-1303-2-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1303-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details