Sumida America Components Inc. Fixed Inductors CR54-3R9MC

Description
3.9µH Unshielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1300-2-ND
Fixed Inductors 308-1300-2-ND
3.9µH Unshielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1300-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details