Sumida America Components Inc. Fixed Inductors CR54-221KC

Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1293-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1293-2-ND
Fixed Inductors 308-1293-2-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1293-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details