Sumida America Components Inc. Fixed Inductors CR54-151KC

Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1289-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1289-2-ND
Fixed Inductors 308-1289-2-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CR54-151KC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CR54-151KC
Fixed Inductors CR54-151KC
FIXED IND 150UH 400MA 1.1OHM SMD

FIXED IND 150UH 400MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1289-2-ND CR54-151KC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details