Sumida America Components Inc. Fixed Inductors CR43NP-390KC

Description
39µH Unshielded Wirewound Inductor 520mA 587mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 520mA 587mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR43NP-390KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR43NP-390KC-ND
Fixed Inductors CR43NP-390KC-ND
39µH Unshielded Wirewound Inductor 520mA 587mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 520mA 587mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR43NP-390KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers