Sumida America Components Inc. Fixed Inductors CR43-3R3MC

Description
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1121-2-ND
Fixed Inductors 308-1121-2-ND
3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.44A 86.2mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 1.44A 86.2 MOHM Inductor and Choke - 71-CR43-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.44A 86.2 MOHM Inductor and Choke
71-CR43-3R3MC
3.3UH 1.44A 86.2 MOHM Inductor and Choke 71-CR43-3R3MC
FIXED IND 3.3UH 1.44A 86.2 MOHM Product overview: CR43-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.44A, 86.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.44A, 86.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.44A 86.2 MOHM Product overview: CR43-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.44A, 86.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.44A, 86.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1121-2-ND 71-CR43-3R3MC
Product Name Fixed Inductors 3.3UH 1.44A 86.2 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details