Sumida America Components Inc. Fixed Inductors CR32NP-820KC

Description
82µH Unshielded Wirewound Inductor 235mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 235mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR32NP-820KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR32NP-820KC-ND
Fixed Inductors CR32NP-820KC-ND
82µH Unshielded Wirewound Inductor 235mA 1.85Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 235mA 1.85Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR32NP-820KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details