Sumida America Components Inc. Fixed Inductors CR32NP-331KC

Description
330µH Unshielded Wirewound Inductor 125mA 7Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 125mA 7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR32NP-331KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR32NP-331KC-ND
Fixed Inductors CR32NP-331KC-ND
330µH Unshielded Wirewound Inductor 125mA 7Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 125mA 7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR32NP-331KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details