Sumida America Components Inc. Fixed Inductors CR32NP-100KC

Description
10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2200-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2200-1-ND
Fixed Inductors 308-2200-1-ND
10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2200-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2200-6-ND
Fixed Inductors 308-2200-6-ND
10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2200-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2200-2-ND
Fixed Inductors 308-2200-2-ND
10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 760mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2200-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details