Sumida America Components Inc. Fixed Inductors - CR105NP-151KC CR105NP-151KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915743-CR105NP-151KC Series: CR105 Operating Temperature Range: -40°C ~ 100°C Features: 150 µH Unshielded - Inductor 780 mA 470mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915743-CR105NP-151KC Series: CR105 Operating Temperature Range: -40°C ~ 100°C Features: 150 µH Unshielded - Inductor 780 mA 470mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR105NP-151KC - 915743-CR105NP-151KC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CR105NP-151KC
915743-CR105NP-151KC
Fixed Inductors - CR105NP-151KC 915743-CR105NP-151KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915743-CR105NP-151KC Series: CR105 Operating Temperature Range: -40°C ~ 100°C Features: 150 µH Unshielded - Inductor 780 mA 470mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915743-CR105NP-151KC
Series: CR105
Operating Temperature Range: -40°C ~ 100°C
Features: 150 µH Unshielded - Inductor 780 mA 470mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now
150UH 780MA 470MOHM Inductor and Choke - 71-CR105NP-151KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 780MA 470MOHM Inductor and Choke
71-CR105NP-151KC
150UH 780MA 470MOHM Inductor and Choke 71-CR105NP-151KC
FIXED IND 150UH 780MA 470MOHM SM Product overview: CR105NP-151KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 780MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 780MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR105NP-151KC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 780MA 470MOHM SM Product overview: CR105NP-151KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 780MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 780MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR105NP-151KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915743-CR105NP-151KC 71-CR105NP-151KC
Product Name Fixed Inductors - CR105NP-151KC 150UH 780MA 470MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers