Sumida America Components Inc. SMD 2.5A 300 OHM Inductor and Choke CPFC74NP-PS03H2A25

Description
CMC 2.5A 2LN 300 OHM SMD Product overview: CPFC74NP-PS03H2A25 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS03H2A 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2.5A 2LN 300 OHM SMD Product overview: CPFC74NP-PS03H2A25 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS03H2A 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5A 300 OHM Inductor and Choke - 839-CPFC74NP-PS03H2A25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5A 300 OHM Inductor and Choke
839-CPFC74NP-PS03H2A25
SMD 2.5A 300 OHM Inductor and Choke 839-CPFC74NP-PS03H2A25
CMC 2.5A 2LN 300 OHM SMD Product overview: CPFC74NP-PS03H2A25 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS03H2A 25 can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 300 OHM SMD Product overview: CPFC74NP-PS03H2A25 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS03H2A25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
969176-CPFC74NP-PS03H2A25
Filters - Common Mode Chokes 969176-CPFC74NP-PS03H2A25
Win Source Part Number: 969176-CPFC74NP-PS03 H2A25 Category: Filters>Common Mode Chokes Series: CPFC Package: Tape & Reel Current Rating (Max): 2.5A Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.200" (5.08mm) Number of Lines: 2 Impedance @ Frequency: 300 Ohms @ 160 MHz DC Resistance (DCR) (Max): 120mOhm (Typ) Package / Case: Vertical, 4 Gull Wing Dimension: 0.374" L x 0.224" W (9.50mm x 5.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Sumida America Components Inc. Other Names: 308-1560-1,308-1560- 2,308-1560-6,CPFC74N PPS03H2A25

Win Source Part Number: 969176-CPFC74NP-PS03H2A25
Category: Filters>Common Mode Chokes
Series: CPFC
Package: Tape & Reel
Current Rating (Max): 2.5A
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.200" (5.08mm)
Number of Lines: 2
Impedance @ Frequency: 300 Ohms @ 160 MHz
DC Resistance (DCR) (Max): 120mOhm (Typ)
Package / Case: Vertical, 4 Gull Wing
Dimension: 0.374" L x 0.224" W (9.50mm x 5.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Sumida America Components Inc.
Other Names: 308-1560-1,308-1560-2,308-1560-6,CPFC74NPPS03H2A25

Buy Now Datasheet
Common Mode Chokes - 308-1560-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1560-2-ND
Common Mode Chokes 308-1560-2-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1560-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1560-6-ND
Common Mode Chokes 308-1560-6-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1560-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1560-1-ND
Common Mode Chokes 308-1560-1-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 300 Ohms @ 160MHz 2.5A DCR 120mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CPFC74NP-PS03H2A25 969176-CPFC74NP-PS03H2A25 308-1560-2-ND
Product Name SMD 2.5A 300 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Impedance 300 ohms 300 ohms
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data