Sumida America Components Inc. Common Mode Chokes - CPFC6D36-100M06 CPFC6D36-100M06

Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011678-CPFC6D36-100 M06 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 6.1976 mm Mounting: SMD (SMT) Impedance: 600 Ω Height: 3.81 mm Number of Lines: 2 Current: 2.5 A Width: 5.3086 mm Categories: Common Mode Chokes DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): ACM7060-701-2PL-TL01 ; ACM70V-701-2PL-TL00; 744272121; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011678-CPFC6D36-100 M06 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 6.1976 mm Mounting: SMD (SMT) Impedance: 600 Ω Height: 3.81 mm Number of Lines: 2 Current: 2.5 A Width: 5.3086 mm Categories: Common Mode Chokes DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): ACM7060-701-2PL-TL01 ; ACM70V-701-2PL-TL00; 744272121; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CPFC6D36-100M06 - 1011678-CPFC6D36-100M06 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - CPFC6D36-100M06
1011678-CPFC6D36-100M06
Common Mode Chokes - CPFC6D36-100M06 1011678-CPFC6D36-100M06
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011678-CPFC6D36-100 M06 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 6.1976 mm Mounting: SMD (SMT) Impedance: 600 Ω Height: 3.81 mm Number of Lines: 2 Current: 2.5 A Width: 5.3086 mm Categories: Common Mode Chokes DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): ACM7060-701-2PL-TL01 ; ACM70V-701-2PL-TL00; 744272121; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011678-CPFC6D36-100M06
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 6.1976 mm
Mounting: SMD (SMT)
Impedance: 600 Ω
Height: 3.81 mm
Number of Lines: 2
Current: 2.5 A
Width: 5.3086 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 20 mΩ
Alternative Parts (Cross-Reference): ACM7060-701-2PL-TL01; ACM70V-701-2PL-TL00; 744272121;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Dual SMD 600Ohm 100MHz Inductor and Choke - 839-CPFC6D36-100M06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 600Ohm 100MHz Inductor and Choke
839-CPFC6D36-100M06
Dual SMD 600Ohm 100MHz Inductor and Choke 839-CPFC6D36-100M06
Common Mode Chokes Dual 600Ohm 100MHz 2.5A 0.02Ohm DCR SMD T/R Product overview: CPFC6D36-100M06 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 600Ohm, 100MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 600Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC6D36-100M06 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 600Ohm 100MHz 2.5A 0.02Ohm DCR SMD T/R Product overview: CPFC6D36-100M06 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 600Ohm, 100MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 600Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC6D36-100M06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1011678-CPFC6D36-100M06 839-CPFC6D36-100M06
Product Name Common Mode Chokes - CPFC6D36-100M06 Dual SMD 600Ohm 100MHz Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0200 ohms
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details