Sumida America Components Inc. 3.3UH 850MA 160MOHM Inductor and Choke CMD4D13NP-3R3MC

Description
FIXED IND 3.3UH 850MA 160MOHM SM Product overview: CMD4D13NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 850MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 850MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D13NP-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 850MA 160MOHM SM Product overview: CMD4D13NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 850MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 850MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D13NP-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 850MA 160MOHM Inductor and Choke - 71-CMD4D13NP-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 850MA 160MOHM Inductor and Choke
71-CMD4D13NP-3R3MC
3.3UH 850MA 160MOHM Inductor and Choke 71-CMD4D13NP-3R3MC
FIXED IND 3.3UH 850MA 160MOHM SM Product overview: CMD4D13NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 850MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 850MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D13NP-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 850MA 160MOHM SM Product overview: CMD4D13NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 850MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 850MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D13NP-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CMD4D13NP-3R3MC - 915602-CMD4D13NP-3R3MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CMD4D13NP-3R3MC
915602-CMD4D13NP-3R3MC
Fixed Inductors - CMD4D13NP-3R3MC 915602-CMD4D13NP-3R3MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915602-CMD4D13NP-3R3 MC Series: CMD4D13 Features: 3.3 µH Unshielded - Inductor 850 mA 160mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915602-CMD4D13NP-3R3MC
Series: CMD4D13
Features: 3.3 µH Unshielded - Inductor 850 mA 160mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CMD4D13NP-3R3MC 915602-CMD4D13NP-3R3MC
Product Name 3.3UH 850MA 160MOHM Inductor and Choke Fixed Inductors - CMD4D13NP-3R3MC
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details