Sumida America Components Inc. Fixed Inductors CMD4D13NP-101MC

Description
100µH Unshielded Inductor 170mA 3.304Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 170mA 3.304Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMD4D13NP-101MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMD4D13NP-101MC-ND
Fixed Inductors CMD4D13NP-101MC-ND
100µH Unshielded Inductor 170mA 3.304Ohm Max Nonstandard

100µH Unshielded Inductor 170mA 3.304Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMD4D13NP-101MC-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details