Sumida America Components Inc. SMD 22UH 370MA 766MOHM Inductor and Choke CMD4D08NP-220MC

Description
FIXED IND 22UH 370MA 766MOHM SMD / 22 µH Unshielded Inductor 370 mA 766mOhm Max Nonstandard Product overview: CMD4D08NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 766MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 766MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D08NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 370MA 766MOHM SMD / 22 µH Unshielded Inductor 370 mA 766mOhm Max Nonstandard Product overview: CMD4D08NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 766MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 766MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D08NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 370MA 766MOHM Inductor and Choke - 71-CMD4D08NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 370MA 766MOHM Inductor and Choke
71-CMD4D08NP-220MC
SMD 22UH 370MA 766MOHM Inductor and Choke 71-CMD4D08NP-220MC
FIXED IND 22UH 370MA 766MOHM SMD / 22 µH Unshielded Inductor 370 mA 766mOhm Max Nonstandard Product overview: CMD4D08NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 766MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 766MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D08NP-220MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 370MA 766MOHM SMD / 22 µH Unshielded Inductor 370 mA 766mOhm Max Nonstandard Product overview: CMD4D08NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 370MA, 766MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 370MA, 766MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMD4D08NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115093-CMD4D08NP-220MC
Inductors, Coils, Chokes - Fixed Inductors 1115093-CMD4D08NP-220MC
Win Source Part Number: 1115093-CMD4D08NP-22 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMD4D08 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 766mOhm Max Dimension: 0.169" L x 0.161" W (4.30mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 480mA

Win Source Part Number: 1115093-CMD4D08NP-220MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CMD4D08
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 766mOhm Max
Dimension: 0.169" L x 0.161" W (4.30mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
Current - Saturation (Isat): 480mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CMD4D08NP-220MC 1115093-CMD4D08NP-220MC
Product Name SMD 22UH 370MA 766MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option SMD (SMT) Surface Mount Technology
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2500 microH
View Details
2 suppliers
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details