Sumida America Components Inc. Fixed Inductors CLS6D23NP-100NC

Description
10µH Unshielded Inductor 800mA 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 800mA 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CLS6D23NP-100NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CLS6D23NP-100NC-ND
Fixed Inductors CLS6D23NP-100NC-ND
10µH Unshielded Inductor 800mA 130mOhm Max Nonstandard

10µH Unshielded Inductor 800mA 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CLS6D23NP-100NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers