Sumida America Components Inc. Fixed Inductors - CLS62NP-150NC CLS62NP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029479-CLS62NP-150N C Packaging: Reel - TR Current Rating: 572mA Inductance: 15μH Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 291 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029479-CLS62NP-150N C Packaging: Reel - TR Current Rating: 572mA Inductance: 15μH Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 291 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLS62NP-150NC
1029479-CLS62NP-150NC
Fixed Inductors - CLS62NP-150NC 1029479-CLS62NP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029479-CLS62NP-150N C Packaging: Reel - TR Current Rating: 572mA Inductance: 15μH Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 291 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1029479-CLS62NP-150NC
Packaging: Reel - TR
Current Rating: 572mA
Inductance: 15μH
Height - Seated (Max): 0.098" (2.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 291 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 308-2160-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2160-2-ND
Fixed Inductors 308-2160-2-ND
15µH Shielded Inductor 572mA 291mOhm Max 4-SMD

15µH Shielded Inductor 572mA 291mOhm Max 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029479-CLS62NP-150NC 308-2160-2-ND
Product Name Fixed Inductors - CLS62NP-150NC Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 15 microH
DCR 0.2910 ohms 0.2910 ohms
Rated DC Current 572 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details