10µH Shielded Inductor 700mA 200mOhm Max Nonstandard, 4 Lead
10µH Shielded Inductor 700mA 200mOhm Max Nonstandard, 4 Lead
10µH Shielded Inductor 700mA 200mOhm Max Nonstandard, 4 Lead
FIXED IND 10UH 700MA 200MOHM SMD Product overview: CLS62NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLS62NP-100NC can be used for catalog matching and distributor lookup.
700mA 10uH ±30% - Power Inductors ROHS
FIXED IND 10UH 700MA 200MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 308-2327-1-ND | 71-CLS62NP-100NC | CLS62NP-100NC | CLS62NP-100NC |
| Product Name | Fixed Inductors | SMD 10UH 700MA 200MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| DCR | 0.2000 ohms | 0.1540 ohms | 0.2000 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |