Sumida America Components Inc. Fixed Inductors CLS4D23B-220NC

Description
22µH Unshielded Inductor 850mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 850mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CLS4D23B-220NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CLS4D23B-220NC-ND
Fixed Inductors CLS4D23B-220NC-ND
22µH Unshielded Inductor 850mA 430mOhm Max Nonstandard

22µH Unshielded Inductor 850mA 430mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CLS4D23B-220NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details