Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CLS4D18-2R2NC

Description
Win Source Part Number: 1052417-CLS4D18-2R2N C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLS4D18 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.181" L x 0.181" W (4.60mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 1.2A
Request a Quote
Description
Win Source Part Number: 1052417-CLS4D18-2R2N C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLS4D18 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.181" L x 0.181" W (4.60mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 1.2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052417-CLS4D18-2R2NC
Inductors, Coils, Chokes - Fixed Inductors 1052417-CLS4D18-2R2NC
Win Source Part Number: 1052417-CLS4D18-2R2N C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLS4D18 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.181" L x 0.181" W (4.60mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 1.2A

Win Source Part Number: 1052417-CLS4D18-2R2NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLS4D18
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.181" L x 0.181" W (4.60mm x 4.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 1.2A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1052417-CLS4D18-2R2NC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details