Sumida America Components Inc. SMD 10UH 7.6A 13.5MOHM Inductor and Choke CEP125NP-100MC

Description
FIXED IND 10UH 7.6A 13.5MOHM SMD Product overview: CEP125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.6A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.6A, 13.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 7.6A 13.5MOHM SMD Product overview: CEP125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.6A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.6A, 13.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 7.6A 13.5MOHM Inductor and Choke - 71-CEP125NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 7.6A 13.5MOHM Inductor and Choke
71-CEP125NP-100MC
SMD 10UH 7.6A 13.5MOHM Inductor and Choke 71-CEP125NP-100MC
FIXED IND 10UH 7.6A 13.5MOHM SMD Product overview: CEP125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.6A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.6A, 13.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 7.6A 13.5MOHM SMD Product overview: CEP125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.6A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.6A, 13.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2320-2-ND
Fixed Inductors 308-2320-2-ND
10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2320-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2320-1-ND
Fixed Inductors 308-2320-1-ND
10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2320-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2320-6-ND
Fixed Inductors 308-2320-6-ND
10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.6A 13.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CEP125NP-100MC 308-2320-2-ND
Product Name SMD 10UH 7.6A 13.5MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details