Sumida America Components Inc. Fixed Inductors CEP125-0R3NC-UD

Description
350nH Shielded Wirewound Inductor 18.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
350nH Shielded Wirewound Inductor 18.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1114-2-ND
Fixed Inductors 308-1114-2-ND
350nH Shielded Wirewound Inductor 18.5A 1.5mOhm Max Nonstandard

350nH Shielded Wirewound Inductor 18.5A 1.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1114-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details