Sumida America Components Inc. Fixed Inductors CDRR75NP-471MC

Description
470µH Shielded Inductor 380mA 1.416Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 380mA 1.416Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1683-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1683-2-ND
Fixed Inductors 308-1683-2-ND
470µH Shielded Inductor 380mA 1.416Ohm Max Nonstandard

470µH Shielded Inductor 380mA 1.416Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1683-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details