FIXED IND 220UH 540MA 721MOHM SM Product overview: CDRR75NP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 540MA, 721MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 540MA, 721MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRR75NP-221MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327640-CDRR75NP-221
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm)
Inductance: 220 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 721mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: CDRR75NP221MC,308-16
Current - Saturation (Isat): 290mA
RoHS Status: ROHS3 Compliant
220µH Shielded Inductor 540mA 721mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRR75NP-221MC | 1327640-CDRR75NP-221MC | 308-1678-2-ND |
| Product Name | 220UH 540MA 721MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 220 microH | 220 microH |