Sumida America Components Inc. Fixed Inductors CDRH8D58/LDNP-3R9NC

Description
3.9µH Shielded Inductor 6.3A 16.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 6.3A 16.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D58/LDNP-3R9NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D58/LDNP-3R9NC-ND
Fixed Inductors CDRH8D58/LDNP-3R9NC-ND
3.9µH Shielded Inductor 6.3A 16.3mOhm Max Nonstandard

3.9µH Shielded Inductor 6.3A 16.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH8D58/LDNP-3R9NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details