Sumida America Components Inc. Fixed Inductors CDRH8D43RT125NP-100MC

Description
10µH Shielded Inductor 2.7A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.7A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH8D43RT125NP-100MCTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.7A 45mOhm Max Nonstandard

10µH Shielded Inductor 2.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH8D43RT125NP-100MC - 866279-CDRH8D43RT125NP-100MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43RT125NP-100MC
866279-CDRH8D43RT125NP-100MC
Fixed Inductors - CDRH8D43RT125NP-100MC 866279-CDRH8D43RT125NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866279-CDRH8D43RT125 NP-100MC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded - Inductor 2.7 A 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866279-CDRH8D43RT125NP-100MC
Series: CDRH8D43R/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded - Inductor 2.7 A 45mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 10UH 2.7A 45 MOHM Inductor and Choke - 71-CDRH8D43RT125NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.7A 45 MOHM Inductor and Choke
71-CDRH8D43RT125NP-100MC
SMD 10UH 2.7A 45 MOHM Inductor and Choke 71-CDRH8D43RT125NP-100MC
FIXED IND 10UH 2.7A 45 MOHM SMD Product overview: CDRH8D43RT125NP-100M C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-1 00MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.7A 45 MOHM SMD Product overview: CDRH8D43RT125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH8D43RT125NP-100MCTR-ND 866279-CDRH8D43RT125NP-100MC 71-CDRH8D43RT125NP-100MC
Product Name Fixed Inductors Fixed Inductors - CDRH8D43RT125NP-100MC SMD 10UH 2.7A 45 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details