Sumida America Components Inc. Fixed Inductors CDRH8D43NP-470NC

Description
47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2149-2-ND
Fixed Inductors 308-2149-2-ND
47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2149-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2149-1-ND
Fixed Inductors 308-2149-1-ND
47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2149-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2149-6-ND
Fixed Inductors 308-2149-6-ND
47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

47µH Shielded Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.3A 150 MOHM Inductor and Choke - 71-CDRH8D43NP-470NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.3A 150 MOHM Inductor and Choke
71-CDRH8D43NP-470NC
SMD 47UH 1.3A 150 MOHM Inductor and Choke 71-CDRH8D43NP-470NC
FIXED IND 47UH 1.3A 150 MOHM SMD Product overview: CDRH8D43NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-470NC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.3A 150 MOHM SMD Product overview: CDRH8D43NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-470NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH8D43NP-470NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH8D43NP-470NC
Fixed Inductors CDRH8D43NP-470NC
FIXED IND 47UH 1.3A 150 MOHM SMD

FIXED IND 47UH 1.3A 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2149-2-ND 71-CDRH8D43NP-470NC CDRH8D43NP-470NC
Product Name Fixed Inductors SMD 47UH 1.3A 150 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details