Sumida America Components Inc. Fixed Inductors CDRH8D43NP-220NC

Description
22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1663-2-ND
Fixed Inductors 308-1663-2-ND
22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1663-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1663-6-ND
Fixed Inductors 308-1663-6-ND
22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1663-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1663-1-ND
Fixed Inductors 308-1663-1-ND
22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

22µH Shielded Inductor 1.8A 75mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43NP-220NC
1160900-CDRH8D43NP-220NC
Fixed Inductors - CDRH8D43NP-220NC 1160900-CDRH8D43NP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160900-CDRH8D43NP-2 20NC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160900-CDRH8D43NP-220NC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
SMD 22UH 1.8A 75 MOHM Inductor and Choke - 71-CDRH8D43NP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.8A 75 MOHM Inductor and Choke
71-CDRH8D43NP-220NC
SMD 22UH 1.8A 75 MOHM Inductor and Choke 71-CDRH8D43NP-220NC
FIXED IND 22UH 1.8A 75 MOHM SMD Product overview: CDRH8D43NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 75 MOHM SMD Product overview: CDRH8D43NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1663-2-ND 1160900-CDRH8D43NP-220NC 71-CDRH8D43NP-220NC
Product Name Fixed Inductors Fixed Inductors - CDRH8D43NP-220NC SMD 22UH 1.8A 75 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details