Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH8D43HPNP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327664-CDRH8D43HPNP -150NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 15 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 308-2232-6,CDRH8D43H PNP-150NC-ND,308-223 2-2,Q4491176,308-223 2-1 Current - Saturation (Isat): 3.7A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327664-CDRH8D43HPNP -150NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 15 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 308-2232-6,CDRH8D43H PNP-150NC-ND,308-223 2-2,Q4491176,308-223 2-1 Current - Saturation (Isat): 3.7A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327664-CDRH8D43HPNP-150NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327664-CDRH8D43HPNP-150NC
Inductors, Coils, Chokes - Fixed Inductors 1327664-CDRH8D43HPNP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327664-CDRH8D43HPNP -150NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 15 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 308-2232-6,CDRH8D43H PNP-150NC-ND,308-223 2-2,Q4491176,308-223 2-1 Current - Saturation (Isat): 3.7A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327664-CDRH8D43HPNP-150NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-2232-6,CDRH8D43HPNP-150NC-ND,308-2232-2,Q4491176,308-2232-1
Current - Saturation (Isat): 3.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 308-2232-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2232-2-ND
Fixed Inductors 308-2232-2-ND
15µH Shielded Inductor 2A 75mOhm Max Nonstandard

15µH Shielded Inductor 2A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2232-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2232-6-ND
Fixed Inductors 308-2232-6-ND
15µH Shielded Inductor 2A 75mOhm Max Nonstandard

15µH Shielded Inductor 2A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2232-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2232-1-ND
Fixed Inductors 308-2232-1-ND
15µH Shielded Inductor 2A 75mOhm Max Nonstandard

15µH Shielded Inductor 2A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327664-CDRH8D43HPNP-150NC 308-2232-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details