Sumida America Components Inc. Fixed Inductors CDRH8D38NP-470NC

Description
47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1595-2-ND
Fixed Inductors 308-1595-2-ND
47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1595-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1595-1-ND
Fixed Inductors 308-1595-1-ND
47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1595-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1595-6-ND
Fixed Inductors 308-1595-6-ND
47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

47µH Shielded Inductor 1.42A 189mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1595-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details